NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5413

Description
SCR 100V 4A TO126
Description
SCR 100V 4A TO126

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5413
Discrete Semiconductor Products - Thyristors - SCRs NTE5413
SCR 100V 4A TO126

SCR 100V 4A TO126

Supplier's Site
Thyristor, 2.6A, 100V, To-126; Peak Repetitive Off State Voltage Nte Electronics - 31C4745 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 2.6A, 100V, To-126; Peak Repetitive Off State Voltage Nte Electronics
31C4745
Thyristor, 2.6A, 100V, To-126; Peak Repetitive Off State Voltage Nte Electronics 31C4745
THYRISTOR, 2.6A, 100V, TO-126; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:500µA; Average On State Current:2.6A; On State RMS Current:-; Thyristor Case Style:TO-126; No. of Pins:3Pins; Holding Current Max:10mA RoHS Compliant: Yes

THYRISTOR, 2.6A, 100V, TO-126; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:500µA; Average On State Current:2.6A; On State RMS Current:-; Thyristor Case Style:TO-126; No. of Pins:3Pins; Holding Current Max:10mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number NTE5413 31C4745
Product Name Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 2.6A, 100V, To-126; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR
Package Type TO-225AA, TO-126-3 TO-126
VDRM 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010053 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Soft Starter Modules - STT5000N14P110 - Infineon Technologies AG
Specs
Package Type BG-CBPS110-1
Standards and Certifications RoHS
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details