NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE5554

Description
SCR 400V 25A TO220
Description
SCR 400V 25A TO220

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5554
Discrete Semiconductor Products - Thyristors - SCRs NTE5554
SCR 400V 25A TO220

SCR 400V 25A TO220

Supplier's Site
Scr Thyristor, 25A, 400V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 31C4835 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 400V, To-220; Peak Repetitive Off State Voltage Nte Electronics
31C4835
Scr Thyristor, 25A, 400V, To-220; Peak Repetitive Off State Voltage Nte Electronics 31C4835
SCR THYRISTOR, 25A, 400V, TO-220; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:40mARoHS Compliant: Yes

SCR THYRISTOR, 25A, 400V, TO-220; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:40mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:40mARoHS Compliant: Yes

Supplier's Site
SILICON CONTROLLED RECTIFIER- 25A 400V TO220 - 70215455 - Allied Electronics, Inc.
Fort Worth, TX, USA
SILICON CONTROLLED RECTIFIER- 25A 400V TO220
70215455
SILICON CONTROLLED RECTIFIER- 25A 400V TO220 70215455
silicone Controlled Rectifier, TO-220, 25 A Maximum On State RMS Current Glass passivated junctions with centre gate fire for greater parameter uniformity and stability Small, rugged, thermowatt constructed for low thermal resistance, high heat dissipation and durability SCR’s are designed primarily for half-wave AC control applications, such as motor controls, heating controls and power supply crowbar circuits.

silicone Controlled Rectifier, TO-220, 25 A Maximum On State RMS Current

  • Glass passivated junctions with centre gate fire for greater parameter uniformity and stability
  • Small, rugged, thermowatt constructed for low thermal resistance, high heat dissipation and durability
    SCR’s are designed primarily for half-wave AC control applications, such as motor controls, heating controls and power supply crowbar circuits.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Thyristors Thyristors Thyristors
Product Number NTE5554 31C4835 70215455
Product Name Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 25A, 400V, To-220; Peak Repetitive Off State Voltage Nte Electronics SILICON CONTROLLED RECTIFIER- 25A 400V TO220
Thyristor Type SCR SCR SCR
Package Type TO-220-3 TO-220; TO-220 TO-220
VDRM 400 volts
IT(RMS) 25 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B634-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1800N42TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 4200 volts
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details