NTE Electronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs NTE54000

Description
SCR 200V 55A TO220
Description
SCR 200V 55A TO220

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE54000
Discrete Semiconductor Products - Thyristors - SCRs NTE54000
SCR 200V 55A TO220

SCR 200V 55A TO220

Supplier's Site
Thyristor, Scr, 35A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 56J9847 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 35A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics
56J9847
Thyristor, Scr, 35A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics 56J9847
THYRISTOR, SCR, 35A, 200V, TO-220; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

THYRISTOR, SCR, 35A, 200V, TO-220; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number NTE54000 56J9847
Product Name Discrete Semiconductor Products - Thyristors - SCRs Thyristor, Scr, 35A, 200V, To-220; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR SCR
Package Type TO-220-3 TO-220; TO-220
VDRM 200 volts
IT(RMS) 55 amps
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B514-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD150N26KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2600 volts
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details