Acme Chip Technology Co., Limited Datasheets for Silicon Controlled Rectifiers (SCR)
Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more
| Product Name | Notes |
|---|---|
| 4 A SENSITIVE GATE 200 ?A SCR IN | |
| 4 A SENSITIVE GATE 200 UA SCR IN | |
| 4 A SENSITIVE GATE SCR IN DPAK P | |
| BIPOLAR MODULE-THYRISTOR/DIO DE E | |
| MODULE THYRISTOR 75A ADD-A-PAK | |
| MODULE THYRISTOR 95A ADD-A-PAK | |
| SENSITIVE 0.8 A SCR THYRISTOR IN | |
| WCR03-12M/TO92/STAND ARD MARKING | |
| WCR03-12WM/SOT223/RE EL 7" Q1/T1 | |
| XL0840-TR |
| << Prev |