NTE Electronics, Inc. Scr Thyristor, 40A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics NTE5536

Description
SCR THYRISTOR, 40A, 800V, TO-220; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:25A; On State RMS Current:40A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes
Description
SCR THYRISTOR, 40A, 800V, TO-220; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:25A; On State RMS Current:40A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 40A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics - 06M7458 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 40A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics
06M7458
Scr Thyristor, 40A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics 06M7458
SCR THYRISTOR, 40A, 800V, TO-220; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:25A; On State RMS Current:40A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes

SCR THYRISTOR, 40A, 800V, TO-220; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:25A; On State RMS Current:40A; Thyristor Case Style:TO-220; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
NTE5536
Discrete Semiconductor Products - Thyristors - SCRs NTE5536
SCR 800V 40A TO220

SCR 800V 40A TO220

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 06M7458 NTE5536
Product Name Scr Thyristor, 40A, 800V, To-220; Peak Repetitive Off State Voltage Nte Electronics Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Package Type TO-220; TO-220 TO-220-3
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1190N12TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 1800 volts
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details