PHOTO PIN DIODE TOP VIEW CLEAR-e3
PHOTO PIN DIODE TOP VIEW CLEAR-e3
PHOTODIODE, 900NM, 65DEG, TOP VIEW; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°CRoHS Compliant: Yes
PHOTO DIODE, 850NM, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diodes |
| Product Number | 1808212 | 76R0873 | 51AK5839 |
| Product Name | PIN Diodes | Photodiode, 900Nm, 65Deg, Top View; No. Of Pins Vishay | Photo Diode, 850Nm, Smd Rohs Compliant Vishay |
| Diode Type | PIN |