ROHM Semiconductor USA, LLC Datasheets for EEPROM

Electrically erasable programmable read-only memory (EEPROM) chips are similar to PROM devices, but require only electricity to be erased.
EEPROM: Learn more

Page: 1 2 3 4
Product Name Notes
A serial EEPROM(Electrically Erasable Programmable Read Only Memory) is non-volatile memory that can be overwritten electrically, in units of bytes, and is most suitable for data storage use. ROHM's high...
BR25H320-2C is a serial EEPROM of SPI BUS interface method.
BR25H640-2AC is a 64Kbit Serial EEPROM of SPI BUS interface method.
BR25H640-2C is a serial EEPROM of SPI BUS interface method.
BR93G46-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
BR93G46-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
BR93G46-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration.
BR93G56-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
BR93G56-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
BR93G56-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration.
BR93G66-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
BR93G66-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
BR93G66-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration.
BR93G76-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
BR93G76-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
BR93G76-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration.
BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
BR93G86-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
BR93G86-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration.
BR93H46-2C is a serial EEPROM of serial 3-line interface method.
BR93H56-2C is a serial EEPROM of serial 3-line interface method.
BR93H66-2C is a serial EEPROM of serial 3-line interface method.
BR93H76-2C is a serial EEPROM of serial 3-line interface method.
BR93H86-2C is a serial EEPROM of serial 3-line interface method.
New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the...
ROHM recommends BR34E02FVT-3 for new design.
ROHM recommends BR93G46-3A for new design.
ROHM recommends BR93G46F-3A for new design.
ROHM recommends BR93G46F-3B for new design.
ROHM recommends BR93G46FJ-3A for new design.
ROHM recommends BR93G46FJ-3B for new design.
ROHM recommends BR93G46FV-3A for new design.
ROHM recommends BR93G46FV-3B for new design.
ROHM recommends BR93G46FVJ-3A for new design.
ROHM recommends BR93G46FVM-3A for new design.
ROHM recommends BR93G46FVT-3A for new design.
ROHM recommends BR93G46FVT-3B for new design.
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to...
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I2C, SPI), operating voltages (1.8V to 5.5V, 2.5V to...
This is the product guarantees long time support in Industrial market. BR25H640-2C is a serial EEPROM of SPI BUS interface method.
This is the product guarantees long time support in Industrial market. BR93H46-2C is a serial EEPROM of serial 3-line interface method.
This is the product guarantees long time support in Industrial market. BR93H56-2C is a serial EEPROM of serial 3-line interface method.
This is the product guarantees long time support in Industrial market. BR93H66-2C is a serial EEPROM of serial 3-line interface method.
This is the product guarantees long time support in Industrial market. BR93H76-2C is a serial EEPROM of serial 3-line interface method.
This is the product guarantees long time support in Industrial market. BR93H86-2C is a serial EEPROM of serial 3-line interface method.

<< Prev Next >>