The BR34E02FVT-WE2 is a 256vó8 bit serial EEPROM from Lingto Electronic Limited, designed for applications requiring reliable data storage. It operates within a voltage range of 1.7V to 3.6V and features a two-wire serial interface, making it compatible with various microcontrollers. The device supports a page write function of 16 bytes and includes a write protect mode to enhance data security. With a typical write current of 0.4mA and a read current of 0.1mA at 1.7V, the EEPROM is optimized for low power consumption, with a standby current of just 0.1µA. It boasts a high endurance of up to 1,000,000 write/erase cycles and a data retention period of 40 years. The package options include TSSOP-B8 and VSON008X2030, with dimensions suitable for compact designs. Engineers looking for a reliable and efficient memory solution for their projects may find the BR34E02FVT-WE2 suitable due to its robust features and performance specifications.
IC EEPROM 2KBIT I2C 8TSSOPB Product overview: BR34E02FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR34E02FVT-WE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1154473-BR34E02FVT-W
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC EEPROM 2KBIT I2C 8TSSOPB
EEPROM Memory IC 2Kbit I²C 400 kHz 8-TSSOP-B
IC EEPROM 2KBIT I2C 8TSSOPB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR34E02FVT-WE2 | 1154473-BR34E02FVT-WE2 | BR34E02FVT-WE2 | BR34E02FVT-WE2 | BR34E02FVT-WE2 |
| Product Name | Memory IC and Storage Component | Memory - BR34E02FVT-WE2 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Access Time | 3500 ns | ||||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Data Retention | 40 years | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |