ROHM Semiconductor USA, LLC Memory BR93G86FVM-3BGTTR

Description
IC EEPROM 16KBIT MICROWIRE 8MSOP
Request a Quote
Description
IC EEPROM 16KBIT MICROWIRE 8MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BR93G86FVM-3BGTTR is a serial EEPROM memory device from Lingto Electronic Limited, featuring a 16Kbit capacity organized as 1024 x 16 bits. It operates on a single power supply voltage ranging from 1.7V to 5.5V and supports high-speed communication via a 3-wire MicroWire bus interface, capable of clock speeds up to 3MHz. The device includes several protective features such as write prohibition at power-on and by command code, as well as a write mistake prevention function at low voltage. This EEPROM offers a maximum write time of 5ms and supports over 1 million write cycles, with a data retention period exceeding 40 years. The BR93G86FVM-3BGTTR is available in a compact MSOP8 package, making it suitable for space-constrained applications. Its self-timed programming cycle and address auto-increment function during read operations enhance its usability in various electronic designs.

Datasheet Summary
Powered by GS/AI

The BR93G86FVM-3BGTTR is a serial EEPROM memory device from Lingto Electronic Limited, featuring a 16Kbit capacity organized as 1024 x 16 bits. It operates on a single power supply voltage ranging from 1.7V to 5.5V and supports high-speed communication via a 3-wire MicroWire bus interface, capable of clock speeds up to 3MHz. The device includes several protective features such as write prohibition at power-on and by command code, as well as a write mistake prevention function at low voltage. This EEPROM offers a maximum write time of 5ms and supports over 1 million write cycles, with a data retention period exceeding 40 years. The BR93G86FVM-3BGTTR is available in a compact MSOP8 package, making it suitable for space-constrained applications. Its self-timed programming cycle and address auto-increment function during read operations enhance its usability in various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - BR93G86FVM-3BGTDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 16KBIT MICROWIRE 8MSOP

IC EEPROM 16KBIT MICROWIRE 8MSOP

Buy Now Datasheet
Memory - BR93G86FVM-3BGTCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 16KBIT MICROWIRE 8MSOP

IC EEPROM 16KBIT MICROWIRE 8MSOP

Buy Now Datasheet
Memory - 846-BR93G86FVM-3BGTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz 8-MSOP

EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93G86FVM-3BGTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93G86FVM-3BGTTR
Integrated Circuits (ICs) - Memory - Memory BR93G86FVM-3BGTTR
IC EEPROM 16KBIT MICROWIRE 8MSOP

IC EEPROM 16KBIT MICROWIRE 8MSOP

Supplier's Site
IC EEPROM 16K SPI 3MHZ 8MSOP

IC EEPROM 16K SPI 3MHZ 8MSOP

Supplier's Site Datasheet
Memory - BR93G86FVM-3BGTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-MSOP

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR93G86FVM-3BGTDKR-ND BR93G86FVM-3BGTTR BR93G86FVM-3BGTTR BR93G86FVM-3BGTTR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
Supply Voltage 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details