Win Source Part Number: 1371426-BR93G66F-3GT
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Base Product Number: BR93G66
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 4Kbit
Memory Organization: 256 x 16
Memory Interface: Microwire
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 5ms
IC EEPROM 4KBIT SPI 3MHZ 8SOP Product overview: BR93G66F-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G66F-3GTE2 can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT SPI 3MHZ 8SOP
IC EEPROM 4KBIT SPI 3MHZ 8SOP
IC EEPROM 4KBIT SPI 3MHZ 8SOP
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371426-BR93G66F-3GTE2 | 774-BR93G66F-3GTE2 | BR93G66F-3GTE2 | BR93G66F-3GTE2 | BR93G66F-3GTE2 | BR93G66F-3GTE2 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 3MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; 8-SOIC (0.173", 4.40mm Width) | SOIC; 8-SOIC (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V | 1.7V ~ 5.5V |