ROHM recommends BR93G46FV-3A for new design.
ROHM recommends BR93G46FV-3A for new design.
Microwire BUS 1Kbit(64 x 16bit) EEPROM Product overview: BR93L46RFV-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 16bit, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-BR93L46RFV-W can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1154496-BR93L46RFV-W
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93L46RFV-W | BR93L46RFV-W | 2020-BR93L46RFV-W | 1154496-BR93L46RFV-W |
| Product Name | 1KBit, MicroWire BUS, Low Power Serial EEPROM | Microwire BUS 1Kbit(64x16bit) EEPROM | 16-bit 16bit Memory IC and Storage Component | Memory - BR93L46RFV-W |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM |
| Data Retention | 40 years | 40 years | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1 kbits | 1 kbits | ||
| Number of Words | 64 k | 64 k |