IC EEPROM 32KBIT SPI 20MHZ 8MSOP Product overview: BR25S320FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S320FVM-WTR can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MSOP
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MSOP
EEPROM Memory IC 32Kbit SPI 20 MHz 8-MSOP
IC EEPROM 32KBIT SPI 20MHZ 8MSOP
IC EEPROM 32KBIT SPI 20MHZ 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR25S320FVM-WTR | BR25S320FVM-WTR-ND | BR25S320FVM-WTR | BR25S320FVM-WTR | BR25S320FVM-WTR |
| Product Name | 20MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | ||||
| Data Retention | 100 years | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |