ROHM Semiconductor GmbH 1KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) BR93H46RFJ-2C

Description
BR93H46-2C is a serial EEPROM of serial 3-line interface method.
Description
BR93H46-2C is a serial EEPROM of serial 3-line interface method.
Datasheet
Datasheet Summary
Powered by GS/AI

BR93H46RFJ-2C is a 1KBit serial EEPROM designed for automotive applications, operating within a wide temperature range of -40°C to +125°C. It utilizes a 3-wire Microwire BUS interface and supports a supply voltage range of 2.5V to 5.5V. The device features write protection mechanisms to prevent accidental data corruption, including write prohibition at power-on and through command codes, as well as a low voltage write mistake prevention circuit. The EEPROM offers a self-timed programming cycle and indicates its status with a READY/BUSY output. It has a low supply current consumption, with typical values of 0.8mA for write operations and 0.5mA for read operations at 5V. The device is housed in compact packages such as MSOP8, TSSOP-B8, SOP8, and SOP-J8, making it suitable for space-constrained applications. It is AEC-Q100 qualified, ensuring reliability for automotive use, with a data retention period exceeding 50 years at 125°C and a write endurance of over 300,000 cycles at the same temperature.

Datasheet Summary
Powered by GS/AI

BR93H46RFJ-2C is a 1KBit serial EEPROM designed for automotive applications, operating within a wide temperature range of -40°C to +125°C. It utilizes a 3-wire Microwire BUS interface and supports a supply voltage range of 2.5V to 5.5V. The device features write protection mechanisms to prevent accidental data corruption, including write prohibition at power-on and through command codes, as well as a low voltage write mistake prevention circuit. The EEPROM offers a self-timed programming cycle and indicates its status with a READY/BUSY output. It has a low supply current consumption, with typical values of 0.8mA for write operations and 0.5mA for read operations at 5V. The device is housed in compact packages such as MSOP8, TSSOP-B8, SOP8, and SOP-J8, making it suitable for space-constrained applications. It is AEC-Q100 qualified, ensuring reliability for automotive use, with a data retention period exceeding 50 years at 125°C and a write endurance of over 300,000 cycles at the same temperature.

Suppliers

Company
Product
Description
Supplier Links
1KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) - BR93H46RFJ-2C - ROHM Semiconductor GmbH
Willich, Germany
1KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation)
BR93H46RFJ-2C
1KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) BR93H46RFJ-2C
BR93H46-2C is a serial EEPROM of serial 3-line interface method.

BR93H46-2C is a serial EEPROM of serial 3-line interface method.

Supplier's Site Datasheet
Automotive Microwire BUS 1Kbit(64x16bit) EEPROM - BR93H46RFJ-2C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive Microwire BUS 1Kbit(64x16bit) EEPROM
BR93H46RFJ-2C
Automotive Microwire BUS 1Kbit(64x16bit) EEPROM BR93H46RFJ-2C
BR93H46-2C is a serial EEPROM of serial 3-line interface method.

BR93H46-2C is a serial EEPROM of serial 3-line interface method.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93H46RFJ-2C BR93H46RFJ-2C
Product Name 1KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) Automotive Microwire BUS 1Kbit(64x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 100 years 100 years
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1 kbits 1 kbits
Number of Words 64 k 64 k
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details