EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-TSSOP-B
IC EEPROM 8KBIT SPI 2MHZ 8TSSOPB Product overview: BR93A76RFVT-WME2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93A76RFVT-WME2
EEPROM Memory IC 8Kbit Microwire 2 MHz 8-TSSOP-B
IC EEPROM 8KBIT SPI 2MHZ 8TSSOPB
IC EEPROM 8KBIT SPI 2MHZ 8TSSOPB
EEPROM, AEC-Q100, 8KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93A76RFVT-WME2TR-ND | 774-BR93A76RFVT-WME2 | BR93A76RFVT-WME2 | BR93A76RFVT-WME2 | BR93A76RFVT-WME2 | 80AH1681 |
| Product Name | Memory | 2MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 8Kbit, -40 To 105Deg C Rohs Compliant Rohm |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP; Tape & Reel (TR) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount | ||
| Access Time | 200 ns |