ROHM Semiconductor USA, LLC Memory BR93G66F-3AGTE2

Description
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-SOP
Description
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-SOP
Datasheet
Datasheet Summary
Powered by GS/AI

The BR93G66F-3AGTE2 is a 4Kbit serial EEPROM from Quarktwin Technology Ltd., utilizing a MicroWire 3-wire interface for communication. It supports dual organization modes, allowing data to be accessed in either 16-bit or 8-bit formats, selectable via the ORG pin. The device operates at a supply voltage range of 1.7V to 5.5V and can achieve high-speed operations with a clock frequency of up to 3MHz. Key features include a maximum write time of 5ms, an address auto-increment function during read operations, and multiple write protection mechanisms to prevent errors, including write prohibition at power-on and low voltage conditions. The BR93G66F-3AGTE2 is designed for longevity, offering over 40 years of data retention and more than 1 million write cycles. It is available in various compact package options, including SOP8 and TSSOP-B8, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The BR93G66F-3AGTE2 is a 4Kbit serial EEPROM from Quarktwin Technology Ltd., utilizing a MicroWire 3-wire interface for communication. It supports dual organization modes, allowing data to be accessed in either 16-bit or 8-bit formats, selectable via the ORG pin. The device operates at a supply voltage range of 1.7V to 5.5V and can achieve high-speed operations with a clock frequency of up to 3MHz. Key features include a maximum write time of 5ms, an address auto-increment function during read operations, and multiple write protection mechanisms to prevent errors, including write prohibition at power-on and low voltage conditions. The BR93G66F-3AGTE2 is designed for longevity, offering over 40 years of data retention and more than 1 million write cycles. It is available in various compact package options, including SOP8 and TSSOP-B8, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - BR93G66F-3AGTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-SOP

EEPROM Memory IC 4Kbit Microwire 3 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93G66F-3AGTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93G66F-3AGTE2
Integrated Circuits (ICs) - Memory - Memory BR93G66F-3AGTE2
IC EEPROM 4KBIT SPI 3MHZ 8SOP

IC EEPROM 4KBIT SPI 3MHZ 8SOP

Supplier's Site
IC EEPROM 4KBIT SPI 3MHZ 8SOP

IC EEPROM 4KBIT SPI 3MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number BR93G66F-3AGTE2 BR93G66F-3AGTE2 BR93G66F-3AGTE2
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits
Package Type SOIC; 8-SOIC (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 580536-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers