ROHM Semiconductor GmbH 1KBit, MicroWire BUS, Low Power Serial EEPROM BR93L46RFVM-W

Description
ROHM recommends BR93G46FVM-3A for new design.
Description
ROHM recommends BR93G46FVM-3A for new design.
Datasheet
Datasheet Summary
Powered by GS/AI

The BR93L46RFVM-W is a 1KBit low power serial EEPROM utilizing a MicroWire BUS interface, designed for efficient data storage and retrieval. It operates with a single power supply voltage ranging from 1.8V to 5.5V and supports high-speed communication at clock rates up to 2MHz. The device features a write time of 5ms maximum and includes an address auto-increment function for read operations. This EEPROM incorporates several protective features, including write prohibition during power-on and by command code, as well as a write mistake prevention function at low voltage. It has a data retention capability of up to 40 years and an endurance of 1,000,000 write cycles. Typical current consumption is 1.2mA during write operations and 0.3mA during read operations, with a standby current of just 0.1OºA. The device is available in various package types, including SOP8 and TSSOP-B8, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The BR93L46RFVM-W is a 1KBit low power serial EEPROM utilizing a MicroWire BUS interface, designed for efficient data storage and retrieval. It operates with a single power supply voltage ranging from 1.8V to 5.5V and supports high-speed communication at clock rates up to 2MHz. The device features a write time of 5ms maximum and includes an address auto-increment function for read operations. This EEPROM incorporates several protective features, including write prohibition during power-on and by command code, as well as a write mistake prevention function at low voltage. It has a data retention capability of up to 40 years and an endurance of 1,000,000 write cycles. Typical current consumption is 1.2mA during write operations and 0.3mA during read operations, with a standby current of just 0.1OºA. The device is available in various package types, including SOP8 and TSSOP-B8, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
1KBit, MicroWire BUS, Low Power Serial EEPROM - BR93L46RFVM-W - ROHM Semiconductor GmbH
Willich, Germany
1KBit, MicroWire BUS, Low Power Serial EEPROM
BR93L46RFVM-W
1KBit, MicroWire BUS, Low Power Serial EEPROM BR93L46RFVM-W
ROHM recommends BR93G46FVM-3A for new design.

ROHM recommends BR93G46FVM-3A for new design.

Supplier's Site Datasheet
Microwire BUS 1Kbit(64x16bit) EEPROM - BR93L46RFVM-W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 1Kbit(64x16bit) EEPROM
BR93L46RFVM-W
Microwire BUS 1Kbit(64x16bit) EEPROM BR93L46RFVM-W
ROHM recommends BR93G46FVM-3A for new design.

ROHM recommends BR93G46FVM-3A for new design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93L46RFVM-W BR93L46RFVM-W
Product Name 1KBit, MicroWire BUS, Low Power Serial EEPROM Microwire BUS 1Kbit(64x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits
Number of Words 64 k 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - A2C00057906 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers