ROHM Semiconductor USA, LLC Memory BR25L020FVT-WE2

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 5MHz 8-TSSOP-B
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 5MHz 8-TSSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25L020FVT-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 5MHz 8-TSSOP-B

EEPROM Memory IC 2Kb (256 x 8) SPI 5MHz 8-TSSOP-B

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-BR25L020FVT-WE2
5MHZ Memory IC and Storage Component 774-BR25L020FVT-WE2
IC EEPROM 2KBIT SPI 5MHZ 8TSSOPB Product overview: BR25L020FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L020FVT-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 5MHZ 8TSSOPB Product overview: BR25L020FVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L020FVT-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR25L020FVT-WE2 - 913532-BR25L020FVT-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25L020FVT-WE2
913532-BR25L020FVT-WE2
Memory - EEPROM - BR25L020FVT-WE2 913532-BR25L020FVT-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913532-BR25L020FVT-W E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) SPI 5 MHz 8-TSSOP-B Package: Reel - TR Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BR25L020 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR25L020FVTWE2, BR25L020FVT-WE2DKR, BR25L020FVT-WE2TR, BR25L020FVT-WE2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913532-BR25L020FVT-WE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) SPI 5 MHz 8-TSSOP-B
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BR25L020
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR25L020FVTWE2, BR25L020FVT-WE2DKR, BR25L020FVT-WE2TR, BR25L020FVT-WE2CT

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25L020FVT-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25L020FVT-WE2
Integrated Circuits (ICs) - Memory - Memory BR25L020FVT-WE2
IC EEPROM 2KBIT SPI 5MHZ 8TSSOPB

IC EEPROM 2KBIT SPI 5MHZ 8TSSOPB

Supplier's Site
IC EEPROM 2KBIT SPI 5MHZ 8TSSOPB

IC EEPROM 2KBIT SPI 5MHZ 8TSSOPB

Supplier's Site Datasheet
Memory - BR25L020FVT-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 5 MHz 8-TSSOP-B

EEPROM Memory IC 2Kbit SPI 5 MHz 8-TSSOP-B

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25L020FVT-WE2TR-ND 774-BR25L020FVT-WE2 913532-BR25L020FVT-WE2 BR25L020FVT-WE2 BR25L020FVT-WE2 BR25L020FVT-WE2
Product Name Memory 5MHZ Memory IC and Storage Component Memory - EEPROM - BR25L020FVT-WE2 Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Tape & Reel (TR) SOP; SSOP; TSSOP; 8-TSSOP-B SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 2406906 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers