ROHM Semiconductor GmbH 16KBit, MicroWire BUS, Low Power Serial EEPROM BR93G86FV-3A

Description
BR93G86-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
Description
BR93G86-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
Datasheet
Datasheet Summary
Powered by GS/AI

BR93G86FV-3A is a 16Kbit (1024x16bit) serial EEPROM utilizing a 3-wire Microwire BUS interface. It operates with a supply voltage range of 1.7V to 5.5V and supports high-speed communication with a clock frequency of up to 3MHz. The device features a fast write time of 5ms maximum and includes an address auto-increment function during read operations. It is designed for reliability with over 1 million write cycles and data retention exceeding 40 years. The product is available in various compact packages, including SSOP-B8, making it suitable for space-constrained applications. Additionally, it incorporates write protection mechanisms to prevent accidental data corruption during power-on and low voltage conditions.

Datasheet Summary
Powered by GS/AI

BR93G86FV-3A is a 16Kbit (1024x16bit) serial EEPROM utilizing a 3-wire Microwire BUS interface. It operates with a supply voltage range of 1.7V to 5.5V and supports high-speed communication with a clock frequency of up to 3MHz. The device features a fast write time of 5ms maximum and includes an address auto-increment function during read operations. It is designed for reliability with over 1 million write cycles and data retention exceeding 40 years. The product is available in various compact packages, including SSOP-B8, making it suitable for space-constrained applications. Additionally, it incorporates write protection mechanisms to prevent accidental data corruption during power-on and low voltage conditions.

Suppliers

Company
Product
Description
Supplier Links
16KBit, MicroWire BUS, Low Power Serial EEPROM - BR93G86FV-3A - ROHM Semiconductor GmbH
Willich, Germany
16KBit, MicroWire BUS, Low Power Serial EEPROM
BR93G86FV-3A
16KBit, MicroWire BUS, Low Power Serial EEPROM BR93G86FV-3A
BR93G86-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

BR93G86-3A is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

Supplier's Site Datasheet
Microwire BUS 16Kbit(1024x16bit) EEPROM - BR93G86FV-3A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 16Kbit(1024x16bit) EEPROM
BR93G86FV-3A
Microwire BUS 16Kbit(1024x16bit) EEPROM BR93G86FV-3A
BR93G86-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

BR93G86-3A is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the first PIN in their PIN configuration.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93G86FV-3A BR93G86FV-3A
Product Name 16KBit, MicroWire BUS, Low Power Serial EEPROM Microwire BUS 16Kbit(1024x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits
Number of Words 1 k 1 k
Unlock Full Specs
to access all available technical data

Similar Products

 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers
Memory - 5962-9459901MYA - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Memory Category NVSRAM (Non-Volatile SRAM); SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
 - 27S03ALM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
4 suppliers