EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz 8-MSOP
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz 8-MSOP
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz 8-MSOP
IC EEPROM 16KBIT SPI 3MHZ 8MSOP Product overview: BR93G86FVM-3AGTTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G86FVM-3AGTT
IC EEPROM 16KBIT SPI 3MHZ 8MSOP
IC EEPROM 16KBIT SPI 3MHZ 8MSOP
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93G86FVM-3AGTTR-ND | 774-BR93G86FVM-3AGTTR | BR93G86FVM-3AGTTR | BR93G86FVM-3AGTTR | BR93G86FVM-3AGTTR |
| Product Name | Memory | 3MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Tape & Reel (TR) | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |