EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP-B
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP-B
IC EEPROM 32KBIT SPI 8TSSOPB
EEPROM Memory IC 32Kbit SPI 20 MHz 8-TSSOP-B
IC EEPROM 32KBIT SPI 8TSSOPB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR25S320FVT-WE2CT-ND | BR25S320FVT-WE2 | BR25S320FVT-WE2 | BR25S320FVT-WE2 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V |