ROHM Semiconductor USA, LLC 2MHZ Memory IC and Storage Component BR9016AF-WE2

Description
IC EEPROM 16KBIT SPI 2MHZ 8SOP Product overview: BR9016AF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR9016AF-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT SPI 2MHZ 8SOP Product overview: BR9016AF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR9016AF-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR9016AF-WE2
2MHZ Memory IC and Storage Component 774-BR9016AF-WE2
IC EEPROM 16KBIT SPI 2MHZ 8SOP Product overview: BR9016AF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR9016AF-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 2MHZ 8SOP Product overview: BR9016AF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR9016AF-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR9016AF-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-SOP

EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-SOP

Buy Now Datasheet
Memory - EEPROM - BR9016AF-WE2 - 012079-BR9016AF-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR9016AF-WE2
012079-BR9016AF-WE2
Memory - EEPROM - BR9016AF-WE2 012079-BR9016AF-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012079-BR9016AF-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (1K x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012079-BR9016AF-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (1K x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - BR9016AF-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 2 MHz 8-SOP

EEPROM Memory IC 16Kbit SPI 2 MHz 8-SOP

Buy Now Datasheet
IC EEPROM 16K SPI 2MHZ 8SOP - 687-BR9016AF-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K SPI 2MHZ 8SOP
687-BR9016AF-WE2
IC EEPROM 16K SPI 2MHZ 8SOP 687-BR9016AF-WE2
IC EEPROM 16K SPI 2MHZ 8SOP

IC EEPROM 16K SPI 2MHZ 8SOP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - BR9016AF-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR9016AF-WE2
Integrated Circuits (ICs) - Memory - Memory BR9016AF-WE2
IC EEPROM 16KBIT SPI 2MHZ 8SOP

IC EEPROM 16KBIT SPI 2MHZ 8SOP

Supplier's Site
IC EEPROM 16KBIT SPI 2MHZ 8SOP

IC EEPROM 16KBIT SPI 2MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR9016AF-WE2 BR9016AF-WE2TR-ND 012079-BR9016AF-WE2 BR9016AF-WE2 687-BR9016AF-WE2 BR9016AF-WE2 BR9016AF-WE2
Product Name 2MHZ Memory IC and Storage Component Memory Memory - EEPROM - BR9016AF-WE2 Memory IC EEPROM 16K SPI 2MHZ 8SOP Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 1.00E7 ns 1.00E7 ns 1.00E7 ns
Data Retention 10 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOP; 8-SOP SOIC; 8-SOIC (0.173\", 4.40mm Width) SOIC; 8-SOIC (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details