ROHM Semiconductor USA, LLC Memory - EEPROM - BR93H66RF-WCE2 BR93H66RF-WCE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913547-BR93H66RF-WCE 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR93H66 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.32.0051 Other Part Number: BR93H66RF-WCE2DKR, BR93H66RF-WCE2CT, BR93H66RF-WCE2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913547-BR93H66RF-WCE 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR93H66 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.32.0051 Other Part Number: BR93H66RF-WCE2DKR, BR93H66RF-WCE2CT, BR93H66RF-WCE2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR93H66RF-WCE2 - 913547-BR93H66RF-WCE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93H66RF-WCE2
913547-BR93H66RF-WCE2
Memory - EEPROM - BR93H66RF-WCE2 913547-BR93H66RF-WCE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913547-BR93H66RF-WCE 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR93H66 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.32.0051 Other Part Number: BR93H66RF-WCE2DKR, BR93H66RF-WCE2CT, BR93H66RF-WCE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913547-BR93H66RF-WCE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 4Kb (256 x 16) SPI 8-SOP
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR93H66
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.32.0051
Other Part Number: BR93H66RF-WCE2DKR, BR93H66RF-WCE2CT, BR93H66RF-WCE2TR

Buy Now Datasheet
Singapore, Singapore
1.25MHZ Memory IC and Storage Component
774-BR93H66RF-WCE2
1.25MHZ Memory IC and Storage Component 774-BR93H66RF-WCE2
IC EEPROM 4KBIT SPI 1.25MHZ 8SOP Product overview: BR93H66RF-WCE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93H66RF-WCE2 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 1.25MHZ 8SOP Product overview: BR93H66RF-WCE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.25MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93H66RF-WCE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 1.25MHZ 8SOP

IC EEPROM 4KBIT SPI 1.25MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93H66RF-WCE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93H66RF-WCE2
Integrated Circuits (ICs) - Memory - Memory BR93H66RF-WCE2
IC EEPROM 4KBIT SPI 1.25MHZ 8SOP

IC EEPROM 4KBIT SPI 1.25MHZ 8SOP

Supplier's Site
Memory - BR93H66RF-WCE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 1.25 MHz 8-SOP

EEPROM Memory IC 4Kbit Microwire 1.25 MHz 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 913547-BR93H66RF-WCE2 774-BR93H66RF-WCE2 BR93H66RF-WCE2 BR93H66RF-WCE2 BR93H66RF-WCE2
Product Name Memory - EEPROM - BR93H66RF-WCE2 1.25MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 100 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details