EEPROM Memory IC 16Kb (2K x 8) SPI 2MHz 8-TSSOP
IC EEPROM 16KBIT SPI 2MHZ 8TSSOP
IC EEPROM 16KBIT SPI 2MHZ 8TSSOP
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93C86-WDS6TP-ND | BR93C86-WDS6TP | BR93C86-WDS6TP | BR93C86-WDS6TP |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |