ROHM Semiconductor USA, LLC Memory BR25L010FJ-WE2

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25L010FJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-SOP-J

EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-SOP-J

Buy Now Datasheet
Memory - BR25L010FJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 5 MHz 8-SOP-J

EEPROM Memory IC 1Kbit SPI 5 MHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 1KBIT SPI 5MHZ 8SOPJ

IC EEPROM 1KBIT SPI 5MHZ 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25L010FJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25L010FJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR25L010FJ-WE2
IC EEPROM 1KBIT SPI 5MHZ 8SOPJ

IC EEPROM 1KBIT SPI 5MHZ 8SOPJ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25L010FJ-WE2TR-ND BR25L010FJ-WE2 BR25L010FJ-WE2 BR25L010FJ-WE2
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 593153-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details