EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOP
IC EEPROM 1KBIT SPI 2MHZ 8SOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93A46F-WME2TR-ND | BR93A46F-WME2 | BR93A46F-WME2 | 687-BR93A46F-WME2 |
| Product Name | Memory | Memory | Memory | MEMORY EEPROM |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; 8-SOIC (0.173\", 4.40mm Width) | SOIC; 8-SOIC (0.173, 4.40mm Width) | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 4V | |
| Density | 1 kbits | 1 kbits | 1 kbits |