BR25H640-2AC is a 64kbit Serial EEPROM of SPI BUS interface method.
BR25H640-2AC is a 64Kbit Serial EEPROM of SPI BUS interface method.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | BR25H640FJ-2AC | BR25H640FJ-2AC |
| Product Name | 64KBit, SPI BUS, Serial EEPROM for Automotive (125℃ Operation) | 125°C Operation SPI BUS EEPROM |
| Memory Category | EEPROM | EEPROM |
| Data Retention | 100 years | 100 years |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Density | 64 kbits | 64 kbits |
| Number of Words | 8 k | 8 k |