ROHM Semiconductor USA, LLC Memory BR25L320-W

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 5MHz 8-DIP-T
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 5MHz 8-DIP-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25L320-W-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 5MHz 8-DIP-T

EEPROM Memory IC 32Kb (4K x 8) SPI 5MHz 8-DIP-T

Buy Now Datasheet
Memory - EEPROM - BR25L320-W - 812949-BR25L320-W - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25L320-W
812949-BR25L320-W
Memory - EEPROM - BR25L320-W 812949-BR25L320-W
Manufacturer: Rohm Semiconductor Win Source Part Number: 812949-BR25L320-W Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-DIP-T Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 5MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 812949-BR25L320-W
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-DIP-T
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 5MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-BR25L320-W
5MHZ Memory IC and Storage Component 774-BR25L320-W
IC EEPROM 32KBIT SPI 5MHZ 8DIP Product overview: BR25L320-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L320-W can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 5MHZ 8DIP Product overview: BR25L320-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L320-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - BR25L320-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
BR25L320-W
Integrated Circuits (ICs) - Memory BR25L320-W
IC EEPROM 32KBIT SPI 5MHZ 8DIP

IC EEPROM 32KBIT SPI 5MHZ 8DIP

Supplier's Site
IC EEPROM 32KBIT SPI 5MHZ 8DIP

IC EEPROM 32KBIT SPI 5MHZ 8DIP

Supplier's Site Datasheet
Memory - BR25L320-W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 5 MHz 8-DIP-T

EEPROM Memory IC 32Kbit SPI 5 MHz 8-DIP-T

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25L320-W-ND 812949-BR25L320-W 774-BR25L320-W BR25L320-W BR25L320-W BR25L320-W
Product Name Memory Memory - EEPROM - BR25L320-W 5MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers