EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-MSOP
IC EEPROM 64KBIT SPI 20MHZ 8MSOP Product overview: BR25S640FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S640FVM-WTR can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kbit SPI 20 MHz 8-MSOP
IC EEPROM 64KBIT SPI 20MHZ 8MSOP
IC EEPROM 64KBIT SPI 20MHZ 8MSOP
IC EEPROM 64K SPI 20MHZ 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR25S640FVM-WTR-ND | 774-BR25S640FVM-WTR | BR25S640FVM-WTR | BR25S640FVM-WTR | BR25S640FVM-WTR | 687-BR25S640FVM-WTR |
| Product Name | Memory | 20MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | IC EEPROM 64K SPI 20MHZ 8MSOP |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Tape & Reel (TR) | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | SSOP; 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount | 1.8V | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | 5.00E6 ns |