ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Memory BR93G56FJ-3GTE2

Description
Win Source Part Number: 1049628-BR93G56FJ-3G TE2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): BR93G56FJ-3GTE2BR93G 56FJ3GTE2; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR93G56FJ-3GTE2TR,BR 93G56FJ-3GTE2CT,BR93 G56FJ-3GTE2DKR Base Product Number: BR93G56
Request a Quote Datasheet
Description
Win Source Part Number: 1049628-BR93G56FJ-3G TE2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): BR93G56FJ-3GTE2BR93G 56FJ3GTE2; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR93G56FJ-3GTE2TR,BR 93G56FJ-3GTE2CT,BR93 G56FJ-3GTE2DKR Base Product Number: BR93G56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1049628-BR93G56FJ-3GTE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1049628-BR93G56FJ-3GTE2
Integrated Circuits (ICs) - Memory 1049628-BR93G56FJ-3GTE2
Win Source Part Number: 1049628-BR93G56FJ-3G TE2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): BR93G56FJ-3GTE2BR93G 56FJ3GTE2; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR93G56FJ-3GTE2TR,BR 93G56FJ-3GTE2CT,BR93 G56FJ-3GTE2DKR Base Product Number: BR93G56

Win Source Part Number: 1049628-BR93G56FJ-3GTE2
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): BR93G56FJ-3GTE2BR93G56FJ3GTE2;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BR93G56FJ-3GTE2TR,BR93G56FJ-3GTE2CT,BR93G56FJ-3GTE2DKR
Base Product Number: BR93G56

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-BR93G56FJ-3GTE2
3MHZ Memory IC and Storage Component 774-BR93G56FJ-3GTE2
IC EEPROM 2KBIT SPI 3MHZ 8SOPJ Product overview: BR93G56FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G56FJ-3GTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 3MHZ 8SOPJ Product overview: BR93G56FJ-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G56FJ-3GTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 3MHZ 8SOPJ

IC EEPROM 2KBIT SPI 3MHZ 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93G56FJ-3GTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93G56FJ-3GTE2
Integrated Circuits (ICs) - Memory - Memory BR93G56FJ-3GTE2
IC EEPROM 2KBIT SPI 3MHZ 8SOPJ

IC EEPROM 2KBIT SPI 3MHZ 8SOPJ

Supplier's Site
Memory - BR93G56FJ-3GTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-SOP-J

EEPROM Memory IC 2Kbit Microwire 3 MHz 8-SOP-J

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1049628-BR93G56FJ-3GTE2 774-BR93G56FJ-3GTE2 BR93G56FJ-3GTE2 BR93G56FJ-3GTE2 BR93G56FJ-3GTE2
Product Name Integrated Circuits (ICs) - Memory 3MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 2035-200 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details