EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-SOP
EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-SOP
IC EEPROM 16KBIT SPI 2MHZ 8SOP Product overview: BR93H86RF-2CE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93H86RF-2CE2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1148131-BR93H86RF-2C
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (1K x 16)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): BR93H86RF2CE2;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BR93H86RF-2CE2DKR,BR
Base Product Number: BR93H86
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SOP
IC EEPROM 16KBIT SPI 2MHZ 8SOP
IC EEPROM 16KBIT SPI 2MHZ 8SOP
SERIAL EEPROM, 1.25MHZ, SOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:1K x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:1.25MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93H86RF-2CE2TR-ND | 774-BR93H86RF-2CE2 | 1148131-BR93H86RF-2CE2 | BR93H86RF-2CE2 | BR93H86RF-2CE2 | BR93H86RF-2CE2 | 82Y6208 |
| Product Name | Memory | 2MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 1.25Mhz, Sop-8; Memory Size Rohm |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.173\", 4.40mm Width) | SOP | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount | ||
| Cycle Time | 4.00E6 ns | 4.00E6 ns |