BR93H46-2C is a serial EEPROM of serial 3-line interface method.
BR93H46-2C is a serial EEPROM of serial 3-line interface method.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | BR93H46RFVT-2C | BR93H46RFVT-2C |
| Product Name | 1KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) | Automotive Microwire BUS 1Kbit(64x16bit) EEPROM |
| Memory Category | EEPROM | EEPROM |
| Data Retention | 100 years | 100 years |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Density | 1 kbits | 1 kbits |
| Number of Words | 64 k | 64 k |