ROHM Semiconductor USA, LLC Memory - BR25S128GUZ-WE2 BR25S128GUZ-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1154463-BR25S128GUZ- WE2 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1154463-BR25S128GUZ- WE2 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25S128GUZ-WE2 - 1154463-BR25S128GUZ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - BR25S128GUZ-WE2
1154463-BR25S128GUZ-WE2
Memory - BR25S128GUZ-WE2 1154463-BR25S128GUZ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1154463-BR25S128GUZ- WE2 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1154463-BR25S128GUZ-WE2
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Memory - 846-BR25S128GUZ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz VCSP35L2

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz VCSP35L2

Buy Now Datasheet
Memory IC and Storage Component - 774-BR25S128GUZ-WE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BR25S128GUZ-WE2
Memory IC and Storage Component 774-BR25S128GUZ-WE2
IC EEPROM 128KBIT SPI VCSP35L2 Product overview: BR25S128GUZ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S128GUZ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI VCSP35L2 Product overview: BR25S128GUZ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S128GUZ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR25S128GUZ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz VCSP35L2

EEPROM Memory IC 128Kbit SPI 10 MHz VCSP35L2

Buy Now Datasheet
IC EEPROM 128K SPI VCSP35L2

IC EEPROM 128K SPI VCSP35L2

Supplier's Site Datasheet
IC EEPROM 128K SPI VCSP35L2

IC EEPROM 128K SPI VCSP35L2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25S128GUZ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25S128GUZ-WE2
Integrated Circuits (ICs) - Memory - Memory BR25S128GUZ-WE2
IC EEPROM 128KBIT SPI VCSP35L2

IC EEPROM 128KBIT SPI VCSP35L2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1154463-BR25S128GUZ-WE2 846-BR25S128GUZ-WE2TR-ND 774-BR25S128GUZ-WE2 BR25S128GUZ-WE2 BR25S128GUZ-WE2 BR25S128GUZ-WE2 BR25S128GUZ-WE2
Product Name Memory - BR25S128GUZ-WE2 Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 12-XFBGA, CSPBGA BGA; CSP; Tape & Reel (TR) BGA; 12-XFBGA, CSPBGA 12-XFBGA, CSPBGA
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Cycle Time 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 00101927 - Lingto Electronic Limited
Infineon Technologies AG
View Details