ROHM Semiconductor USA, LLC Memory - EEPROM - BR35H128F-WCE2 BR35H128F-WCE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 806294-BR35H128F-WCE 2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 5MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 806294-BR35H128F-WCE 2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 5MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR35H128F-WCE2 - 806294-BR35H128F-WCE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR35H128F-WCE2
806294-BR35H128F-WCE2
Memory - EEPROM - BR35H128F-WCE2 806294-BR35H128F-WCE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 806294-BR35H128F-WCE 2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 5MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806294-BR35H128F-WCE2
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 5MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-BR35H128F-WCE2
5MHZ Memory IC and Storage Component 774-BR35H128F-WCE2
IC EEPROM 128KBIT SPI 5MHZ 8SOP Product overview: BR35H128F-WCE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR35H128F-WCE2 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 5MHZ 8SOP Product overview: BR35H128F-WCE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR35H128F-WCE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR35H128F-WCE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOP

EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOP

Buy Now Datasheet
Memory - 846-BR35H128F-WCE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOP

EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOP

Buy Now Datasheet
IC EEPROM 128K SPI 5MHZ 8SOP

IC EEPROM 128K SPI 5MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - BR35H128F-WCE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
BR35H128F-WCE2
Integrated Circuits (ICs) - Memory BR35H128F-WCE2
IC EEPROM 128K SPI 5MHZ 8SOP

IC EEPROM 128K SPI 5MHZ 8SOP

Supplier's Site
Memory - BR35H128F-WCE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 5 MHz 8-SOP

EEPROM Memory IC 128Kbit SPI 5 MHz 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 806294-BR35H128F-WCE2 774-BR35H128F-WCE2 BR35H128F-WCE2TR-ND BR35H128F-WCE2 BR35H128F-WCE2 BR35H128F-WCE2
Product Name Memory - EEPROM - BR35H128F-WCE2 5MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC SOIC; 8-SOIC (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details