EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP
EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP
EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP
SERIAL EEPROM, 1.25MHZ, SOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:512 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:1.25MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
EEPROM Memory IC 8Kbit Microwire 2 MHz 8-SOP
IC EEPROM 8KBIT SPI 2MHZ 8SOP
IC EEPROM 8KBIT SPI 2MHZ 8SOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93H76RF-2CE2DKR-ND | 82Y6204 | BR93H76RF-2CE2 | BR93H76RF-2CE2 | BR93H76RF-2CE2 |
| Product Name | Memory | Serial Eeprom, 1.25Mhz, Sop-8; Memory Size Rohm | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOP | SOIC; 8-SOIC (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) |