ROHM Semiconductor USA, LLC Memory BR93G46FVM-3BGTTR

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 846-BR93G46FVM-3BGTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-MSOP

EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-MSOP

Buy Now Datasheet
Memory - 846-BR93G46FVM-3BGTTRCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-MSOP

EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93G46FVM-3BGTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93G46FVM-3BGTTR
Integrated Circuits (ICs) - Memory - Memory BR93G46FVM-3BGTTR
IC EEPROM 1KBIT MICROWIRE 8MSOP

IC EEPROM 1KBIT MICROWIRE 8MSOP

Supplier's Site
1KBIT, MICROWIRE BUS, LOW POWER

1KBIT, MICROWIRE BUS, LOW POWER

Supplier's Site Datasheet
Memory - BR93G46FVM-3BGTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-MSOP

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-MSOP

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 846-BR93G46FVM-3BGTTR-ND BR93G46FVM-3BGTTR BR93G46FVM-3BGTTR BR93G46FVM-3BGTTR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
Supply Voltage 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 9023539AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details