IC EEPROM 64KBIT SPI 10MHZ 8SOPJ Product overview: BR25H640FJ-2CE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H640FJ-2CE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1154459-BR25H640FJ-2
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC EEPROM 64KBIT SPI 10MHZ 8SOPJ
IC EEPROM 64KBIT SPI 10MHZ 8SOPJ
IC EEPROM 64KBIT SPI 10MHZ 8SOPJ
EEPROM Memory IC 64Kbit SPI 10 MHz 8-SOP-J
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR25H640FJ-2CE2 | 1154459-BR25H640FJ-2CE2 | BR25H640FJ-2CE2 | BR25H640FJ-2CE2 | BR25H640FJ-2CE2 | BR25H640FJ-2CE2 |
| Product Name | 10MHZ Memory IC and Storage Component | Memory - BR25H640FJ-2CE2 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 4.00E6 ns | 4.00E6 ns | ||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |