ROHM Semiconductor USA, LLC Memory BR93G46FVT-3GE2

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-TSSOP-B
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-TSSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR93G46FVT-3GE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-TSSOP-B

EEPROM Memory IC 1Kb (64 x 16) SPI 3MHz 8-TSSOP-B

Buy Now Datasheet
IC EEPROM 1KBIT SPI 3MHZ 8TSSOPB

IC EEPROM 1KBIT SPI 3MHZ 8TSSOPB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93G46FVT-3GE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93G46FVT-3GE2
Integrated Circuits (ICs) - Memory - Memory BR93G46FVT-3GE2
IC EEPROM 1KBIT SPI 3MHZ 8TSSOPB

IC EEPROM 1KBIT SPI 3MHZ 8TSSOPB

Supplier's Site
Memory - BR93G46FVT-3GE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TSSOP-B

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TSSOP-B

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR93G46FVT-3GE2TR-ND BR93G46FVT-3GE2 BR93G46FVT-3GE2 BR93G46FVT-3GE2
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-100035-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details