BR93G86-3 is serial EEPROM of serial 3-line Interface method.
They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DIP-T
IC EEPROM 16KBIT SPI 3MHZ 8DIP
IC EEPROM 16KBIT SPI 3MHZ 8DIP
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-DIP-T
| ROHM Semiconductor USA, LLC | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93G86-3 | BR93G86-3-ND | BR93G86-3 | BR93G86-3 | BR93G86-3 |
| Product Name | Microwire BUS 16Kbit(1024x16bit) EEPROM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Data Retention | 40 years | ||||
| Endurance | 106 Write/Erase Cycles | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits |