EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOP
IC EEPROM 1KBIT SPI 2MHZ 8SOP
IC EEPROM 1KBIT SPI 2MHZ 8SOP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOP
MICROWIRE BUS 1KBIT(64X16BIT) EE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93H46RF-2LBH2DKR-ND | BR93H46RF-2LBH2 | BR93H46RF-2LBH2 | BR93H46RF-2LBH2 | 687-BR93H46RF-2LBH2 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | MICROWIRE BUS 1KBIT(64X16BIT) EE |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; 8-SOIC (0.173\", 4.40mm Width) | SOIC; 8-SOIC (0.173, 4.40mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | 2.5V ~ 5.5V | 5V; 5V |