ROHM Semiconductor USA, LLC Memory BR93G76FJ-3AGTE2

Description
EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 846-BR93G76FJ-3AGTE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz 8-SOP-J

EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz 8-SOP-J

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR93G76FJ-3AGTE2
Memory IC and Storage Component 774-BR93G76FJ-3AGTE2
IC EEPROM 8KBIT MICROWIRE 8SOPJ Product overview: BR93G76FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G76FJ-3AGTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MICROWIRE 8SOPJ Product overview: BR93G76FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93G76FJ-3AGTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR93G76FJ-3AGTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOP-J

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOP-J

Buy Now
Integrated Circuits (ICs) - Memory - Memory - BR93G76FJ-3AGTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93G76FJ-3AGTE2
Integrated Circuits (ICs) - Memory - Memory BR93G76FJ-3AGTE2
IC EEPROM 8KBIT MICROWIRE 8SOPJ

IC EEPROM 8KBIT MICROWIRE 8SOPJ

Supplier's Site
8KBIT, MICROWIRE BUS, LOW POWER

8KBIT, MICROWIRE BUS, LOW POWER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 846-BR93G76FJ-3AGTE2TR-ND 774-BR93G76FJ-3AGTE2 BR93G76FJ-3AGTE2 BR93G76FJ-3AGTE2 BR93G76FJ-3AGTE2
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24AA01WI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 1 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details