ROHM Semiconductor USA, LLC Datasheets for EEPROM
Electrically erasable programmable read-only memory (EEPROM) chips are similar to PROM devices, but require only electricity to be erased.
EEPROM: Learn more
| Product Name | Notes |
|---|---|
| BRCB032GWZ-3 is a 32Kbit serial EEPROM of I2C BUS Interface Method. | |
| BRCB064GWZ-3 is a serial EEPROM of I2C BUS Interface Method. | |
| BRCC064GWZ-3 is a serial EEPROM of I²C BUS Interface Method | |
| BRCD016GWZ-3 is a 16Kbit serial EEPROM of I²C BUS Interface Method. | |
| BRCD064GWZ-3 is a 64Kbit serial EEPROM of I²C BUS Interface Method | |
| BRCE064GWZ-3 is a 64Kbit serial EEPROM of I²C BUS Interface Method. | |
| BRCF016GWZ-3 is a serial EEPROM of I2C BUS Interface Method | |
| BRCG016GWZ-3 is a serial EEPROM of I2C BUS Interface Method | |
| BRCG064GWZ-3 is a 64Kbit serial EEPROM of I²C BUS Interface Method | |
| BRCH064GWZ-3 is a 64Kbit serial EEPROM of I2C BUS Interface Method | |
| BU99022NUX-3 is 2kbit + 2kbit 2ports serial EEPROM of I2C BUS interface method. | |
| New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the... | |
| ROHM recommends BR93G56-3A for new design. | |
| ROHM recommends BR93G56F-3A for new design. | |
| ROHM recommends BR93G56F-3B for new design. | |
| ROHM recommends BR93G56FJ-3A for new design. | |
| ROHM recommends BR93G56FJ-3B for new design. | |
| ROHM recommends BR93G56FV-3A for new design. | |
| ROHM recommends BR93G56FV-3B for new design. | |
| ROHM recommends BR93G56FVJ-3A for new design. | |
| ROHM recommends BR93G56FVM-3A for new design. | |
| ROHM recommends BR93G56FVT-3A for new design. | |
| ROHM recommends BR93G56FVT-3B for new design. | |
| ROHM recommends BR93G76-3A for new design. | |
| ROHM recommends BR93G76F-3A for new design. | |
| ROHM recommends BR93G76F-3B for new design. | |
| ROHM recommends BR93G76FJ-3A for new design. | |
| ROHM recommends BR93G76FJ-3B for new design. | |
| ROHM recommends BR93G76FV-3A for new design. | |
| ROHM recommends BR93G76FVJ-3A for new design. | |
| ROHM recommends BR93G76FVM-3A for new design. | |
| ROHM recommends BR93G76FVT-3A for new design. | |
| ROHM recommends BR93G86-3A for new design. | |
| ROHM recommends BR93G86F-3A for new design. | |
| ROHM recommends BR93G86F-3B for new design. | |
| ROHM recommends BR93G86FJ-3A for new design. | |
| ROHM recommends BR93G86FJ-3B for new design. | |
| ROHM recommends BR93G86FV-3A for new design. | |
| ROHM recommends BR93G86FVJ-3A for new design. | |
| ROHM recommends BR93G86FVM-3A for new design. | |
| ROHM recommends BR93G86FVT-3A for new design. | |
| ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to... | |
| ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages and package types, making them... | |
| ROHM's serial EEPROM series are optimized for displays as well as Plug & Play memory modules. |
| << Prev |