ROHM Semiconductor GmbH 1KBit, MicroWire BUS, Serial EEPROM for Automotive (105℃ Operation) BR93A46RFVM-WM

Description
A serial EEPROM(Electrically Erasable Programmable Read Only Memory) is non-volatile memory that can be overwritten electrically, in units of bytes, and is most suitable for data storage use. ROHM's high reliability serial EEPROMs are among the top of their class. They command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.8V to 5.5V, 2.5V to 5.5V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
Datasheet
Description
A serial EEPROM(Electrically Erasable Programmable Read Only Memory) is non-volatile memory that can be overwritten electrically, in units of bytes, and is most suitable for data storage use. ROHM's high reliability serial EEPROMs are among the top of their class. They command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.8V to 5.5V, 2.5V to 5.5V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KBit, MicroWire BUS, Serial EEPROM for Automotive (105℃ Operation) - BR93A46RFVM-WM - ROHM Semiconductor GmbH
Willich, Germany
1KBit, MicroWire BUS, Serial EEPROM for Automotive (105℃ Operation)
BR93A46RFVM-WM
1KBit, MicroWire BUS, Serial EEPROM for Automotive (105℃ Operation) BR93A46RFVM-WM
A serial EEPROM(Electrically Erasable Programmable Read Only Memory) is non-volatile memory that can be overwritten electrically, in units of bytes, and is most suitable for data storage use. ROHM's high reliability serial EEPROMs are among the top of their class. They command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.8V to 5.5V, 2.5V to 5.5V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

A serial EEPROM(Electrically Erasable Programmable Read Only Memory) is non-volatile memory that can be overwritten electrically, in units of bytes, and is most suitable for data storage use. ROHM's high reliability serial EEPROMs are among the top of their class. They command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.8V to 5.5V, 2.5V to 5.5V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

Supplier's Site Datasheet
Automotive Microwire BUS 1Kbit(64x16bit) EEPROM - BR93A46RFVM-WM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive Microwire BUS 1Kbit(64x16bit) EEPROM
BR93A46RFVM-WM
Automotive Microwire BUS 1Kbit(64x16bit) EEPROM BR93A46RFVM-WM
A serial EEPROM(Electrically Erasable Programmable Read Only Memory) is non-volatile memory that can be overwritten electrically, in units of bytes, and is most suitable for data storage use. ROHM's high reliability serial EEPROMs are among the top of their class. They command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.8V to 5.5V, 2.5V to 5.5V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

A serial EEPROM(Electrically Erasable Programmable Read Only Memory) is non-volatile memory that can be overwritten electrically, in units of bytes, and is most suitable for data storage use. ROHM's high reliability serial EEPROMs are among the top of their class. They command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.8V to 5.5V, 2.5V to 5.5V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93A46RFVM-WM BR93A46RFVM-WM
Product Name 1KBit, MicroWire BUS, Serial EEPROM for Automotive (105℃ Operation) Automotive Microwire BUS 1Kbit(64x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 1 kbits 1 kbits
Number of Words 64 k 64 k
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - CAT24C02WI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details