ROHM Semiconductor USA, LLC Memory BR25L160FV-WE2

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SSOP-B
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25L160FV-WE2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SSOP-B

EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SSOP-B

Buy Now Datasheet
Memory - EEPROM - BR25L160FV-WE2 - 1154460-BR25L160FV-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25L160FV-WE2
1154460-BR25L160FV-WE2
Memory - EEPROM - BR25L160FV-WE2 1154460-BR25L160FV-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1154460-BR25L160FV-W E2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-LSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Family Name: BR25L160 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.rohm.com Clock Frequency: 5MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SSOPB Alternative Parts (Cross-Reference): R1EX25016ATA00I#S0; M95160-RDW3/S; M95160-RDW3P; Introduction Date: January 03, 2004 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1154460-BR25L160FV-WE2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-LSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Family Name: BR25L160
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.rohm.com
Clock Frequency: 5MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SSOPB
Alternative Parts (Cross-Reference): R1EX25016ATA00I#S0; M95160-RDW3/S; M95160-RDW3P;
Introduction Date: January 03, 2004
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-BR25L160FV-WE2
5MHZ Memory IC and Storage Component 774-BR25L160FV-WE2
IC EEPROM 16KBIT SPI 5MHZ 8SSOPB Product overview: BR25L160FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L160FV-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 5MHZ 8SSOPB Product overview: BR25L160FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L160FV-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25L160FV-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25L160FV-WE2
Integrated Circuits (ICs) - Memory - Memory BR25L160FV-WE2
IC EEPROM 16KBIT SPI 5MHZ 8SSOPB

IC EEPROM 16KBIT SPI 5MHZ 8SSOPB

Supplier's Site
Memory - BR25L160FV-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 5 MHz 8-SSOP-B

EEPROM Memory IC 16Kbit SPI 5 MHz 8-SSOP-B

Buy Now Datasheet
IC EEPROM 16KBIT SPI 5MHZ 8SSOPB

IC EEPROM 16KBIT SPI 5MHZ 8SSOPB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25L160FV-WE2-ND 1154460-BR25L160FV-WE2 774-BR25L160FV-WE2 BR25L160FV-WE2 BR25L160FV-WE2 BR25L160FV-WE2
Product Name Memory Memory - EEPROM - BR25L160FV-WE2 5MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-LSSOP (0.173"", 4.40mm Width)" SSOP Tape & Reel (TR) SSOP; 8-LSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122201PXE - 5962F2122201PXE - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type PG-TQFP-100
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details