ROHM Semiconductor USA, LLC Memory - EEPROM - BR25L010FV-WE2 BR25L010FV-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049723-BR25L010FV-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SSOP-8B Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 5MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049723-BR25L010FV-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SSOP-8B Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 5MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR25L010FV-WE2 - 049723-BR25L010FV-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25L010FV-WE2
049723-BR25L010FV-WE2
Memory - EEPROM - BR25L010FV-WE2 049723-BR25L010FV-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049723-BR25L010FV-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SSOP-8B Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 5MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049723-BR25L010FV-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SSOP-8B
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 5MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-BR25L010FV-WE2
5MHZ Memory IC and Storage Component 774-BR25L010FV-WE2
IC EEPROM 1KBIT SPI 5MHZ 8SSOPB Product overview: BR25L010FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L010FV-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT SPI 5MHZ 8SSOPB Product overview: BR25L010FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25L010FV-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR25L010FV-WE2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-SSOP-B

EEPROM Memory IC 1Kb (128 x 8) SPI 5MHz 8-SSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25L010FV-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25L010FV-WE2
Integrated Circuits (ICs) - Memory - Memory BR25L010FV-WE2
IC EEPROM 1KBIT SPI 5MHZ 8SSOPB

IC EEPROM 1KBIT SPI 5MHZ 8SSOPB

Supplier's Site
Memory - BR25L010FV-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 5 MHz 8-SSOP-B

EEPROM Memory IC 1Kbit SPI 5 MHz 8-SSOP-B

Buy Now Datasheet
IC EEPROM 1KBIT SPI 5MHZ 8SSOPB

IC EEPROM 1KBIT SPI 5MHZ 8SSOPB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 049723-BR25L010FV-WE2 774-BR25L010FV-WE2 BR25L010FV-WE2-ND BR25L010FV-WE2 BR25L010FV-WE2 BR25L010FV-WE2
Product Name Memory - EEPROM - BR25L010FV-WE2 5MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; SSOP-8B Tape & Reel (TR) "8-LSSOP (0.173"", 4.40mm Width)" SSOP SSOP; 8-LSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 5962-3826701MXAC7200 - 907565-5962-3826701MXAC7200 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - 16-4370-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details