This is the product guarantees long time support in Industrial market. BR93H86-2C is a serial EEPROM of serial 3-line interface method.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Memory Chips |
| Product Number | BR93H86RF-2LB(E2) |
| Product Name | Microwire BUS 16Kbit(1024x16bit) EEPROM |
| Memory Category | EEPROM |
| Data Retention | 100 years |
| Endurance | 106 Write/Erase Cycles |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Density | 16 kbits |