EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024262-BR25S640FV-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SSOPB
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC EEPROM 64KBIT SPI 8SSOPB Product overview: BR25S640FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25S640FV-WE2 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SSOP-B
IC EEPROM 64KBIT SPI 8SSOPB
IC EEPROM 64KBIT SPI 8SSOPB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR25S640FV-WE2TR-ND | 1024262-BR25S640FV-WE2 | 774-BR25S640FV-WE2 | BR25S640FV-WE2 | BR25S640FV-WE2 | BR25S640FV-WE2 |
| Product Name | Memory | Memory - EEPROM - BR25S640FV-WE2 | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "8-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; 8-SSOPB | Tape & Reel (TR) | SSOP; 8-LSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7 V ~ 5.5 V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |