IC EEPROM 2KBIT SPI 2MHZ 8MSOP Product overview: BR93H56RFVM-2CTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93H56RFVM-2CTR
Win Source Part Number: 1381624-BR93H56RFVM-
Category: Integrated Circuits (ICs)>Memory>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kbit
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Base Product Number: BR93H56
Memory Organization: 128 x 16
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC EEPROM 2KBIT SPI 2MHZ 8MSOP
IC EEPROM 2KBIT SPI 2MHZ 8MSOP
SERIAL EEPROM, 1.25MHZ, MSOP-8; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial 3-Wire; Clock Frequency:1.25MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR93H56RFVM-2CTR | 1381624-BR93H56RFVM-2CTR | BR93H56RFVM-2CTR | BR93H56RFVM-2CTR | 82Y6198 | BR93H56RFVM-2CTR |
| Product Name | 2MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 1.25Mhz, Msop-8; Memory Size Rohm | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Cycle Time | 4.00E6 ns | 4.00E6 ns | ||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape & Reel (TR) | SSOP | MSOP | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) |