ROHM Semiconductor USA, LLC 3.3V 5V Memory IC and Storage Component BR9040-W

Description
EEPROM Serial 4K-bit 256 x 16 3.3V/5V 8-Pin PDIP Product overview: BR9040-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR9040-W can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Serial 4K-bit 256 x 16 3.3V/5V 8-Pin PDIP Product overview: BR9040-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR9040-W can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V Memory IC and Storage Component - 774-BR9040-W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Memory IC and Storage Component
774-BR9040-W
3.3V 5V Memory IC and Storage Component 774-BR9040-W
EEPROM Serial 4K-bit 256 x 16 3.3V/5V 8-Pin PDIP Product overview: BR9040-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR9040-W can be used for catalog matching and distributor lookup.

EEPROM Serial 4K-bit 256 x 16 3.3V/5V 8-Pin PDIP Product overview: BR9040-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR9040-W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 774-BR9040-W
Product Name 3.3V 5V Memory IC and Storage Component
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details