EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOP
IC EEPROM 8KBIT SPI 3MHZ 8SOP
IC EEPROM 8KBIT SPI 3MHZ 8SOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR93G76FJ-3BGTE2 | BR93G76FJ-3BGTE2 | BR93G76FJ-3BGTE2 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 8 kbits | 8 kbits | 8 kbits |
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |