EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-SSOP-B
IC EEPROM 8KBIT SPI 5MHZ 8SSOPB
EEPROM Memory IC 8Kbit SPI 5 MHz 8-SSOP-B
IC EEPROM 8KBIT SPI 5MHZ 8SSOPB
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR25L080FV-WE2-ND | BR25L080FV-WE2 | BR25L080FV-WE2 | BR25L080FV-WE2 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "8-LSSOP (0.173"", 4.40mm Width)" | SSOP; 8-LSSOP (0.173\", 4.40mm Width) | SSOP | |
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) |